EDAC, Inc. Edgeboard Connectors 342-086-520-204

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-086-520-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-086-520-204-ND
Edgeboard Connectors 151-342-086-520-204-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 86Pos, Th; Card Edge Connector Type Edac - 65AJ1623 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 86Pos, Th; Card Edge Connector Type Edac
65AJ1623
Card Edge Conn, Dual, 86Pos, Th; Card Edge Connector Type Edac 65AJ1623
CARD EDGE CONN, DUAL, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-086-520-204-ND 65AJ1623
Product Name Edgeboard Connectors Card Edge Conn, Dual, 86Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 86 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26715-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-049LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details