EDAC, Inc. Edgeboard Connectors 342-078-544-208

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-078-544-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-078-544-208-ND
Edgeboard Connectors 151-342-078-544-208-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 78Pos, Wire Wrapos; Card Edge Connector Type Edac - 64AJ9545 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 78Pos, Wire Wrapos; Card Edge Connector Type Edac
64AJ9545
Card Edge Conn, Dual, 78Pos, Wire Wrapos; Card Edge Connector Type Edac 64AJ9545
CARD EDGE CONN, DUAL, 78POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 78POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-078-544-208-ND 64AJ9545
Product Name Edgeboard Connectors Card Edge Conn, Dual, 78Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Electronic Connector - 406-104153 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details