EDAC, Inc. Edgeboard Connectors 342-076-544-202

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-076-544-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-076-544-202-ND
Edgeboard Connectors 151-342-076-544-202-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 76Pos, Wire Wrapos; Card Edge Connector Type Edac - 65AJ1528 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 76Pos, Wire Wrapos; Card Edge Connector Type Edac
65AJ1528
Card Edge Conn, Dual, 76Pos, Wire Wrapos; Card Edge Connector Type Edac 65AJ1528
CARD EDGE CONN, DUAL, 76POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 76POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-076-544-202-ND 65AJ1528
Product Name Edgeboard Connectors Card Edge Conn, Dual, 76Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - 100746-1-ND - DigiKey
Specs
Connector Type Housing for Female Sockets
Mounting Through Hole, Right Angle
Number of Contacts 6 #
View Details
3 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99046-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details