EDAC, Inc. Edgeboard Connectors 341-021-524-103

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-021-524-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-021-524-103-ND
Edgeboard Connectors 151-341-021-524-103-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 21Pos, Solder; Card Edge Connector Type Edac - 65AJ6392 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 21Pos, Solder; Card Edge Connector Type Edac
65AJ6392
Card Edge Conn, Single, 21Pos, Solder; Card Edge Connector Type Edac 65AJ6392
CARD EDGE CONN, SINGLE, 21POS, SOLDER; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:341 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 21POS, SOLDER; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:341 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 341-021-524-103 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
341-021-524-103
Card Edge Connectors - Edgeboard Connectors 341-021-524-103
341 SERIES (.100" (2.54MM) CONTA

341 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-341-021-524-103-ND 65AJ6392 341-021-524-103
Product Name Edgeboard Connectors Card Edge Conn, Single, 21Pos, Solder; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Card-Edge and Backplane Connector - 1761500-1 - Richardson RFPD
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details