The Card Edge Connector, Dual Side, 20Pos, part number 85H5778, features a .100" (2.54mm) contact spacing and is designed to accommodate a card thickness of .062" (1.57mm). It is constructed with a low-profile insulator body measuring .437" (11.10mm) and is available in both single and dual row configurations. The connector supports various mounting options, including through-hole and threaded inserts, and is UL recognized and RoHS compliant. This connector has a current rating of 3 Amperes and a dielectric withstanding voltage of 1200 VAC rms at sea level between adjacent contacts. The contact material is copper alloy, with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance with a maximum contact resistance of 10 milliohms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications.
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | EDC341202-ND | 85H5778 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 20 # |