EDAC, Inc. Edgeboard Connectors 341-028-520-208

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-028-520-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-028-520-208-ND
Edgeboard Connectors 151-341-028-520-208-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 28Pos, Solder; Card Edge Connector Type Edac - 65AJ6952 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 28Pos, Solder; Card Edge Connector Type Edac
65AJ6952
Card Edge Conn, Dual, 28Pos, Solder; Card Edge Connector Type Edac 65AJ6952
CARD EDGE CONN, DUAL, 28POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 28POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-028-520-208-ND 65AJ6952
Product Name Edgeboard Connectors Card Edge Conn, Dual, 28Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
PwrBlade ® - 51915-184LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99351-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details