EDAC, Inc. Edgeboard Connectors 341-024-560-202

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-024-560-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-024-560-202-ND
Edgeboard Connectors 151-341-024-560-202-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1151763-341-024-560-202 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1151763-341-024-560-202
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1151763-341-024-560-202
Win Source Part Number: 1151763-341-024-560- 202 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 341 Number of Positions: 24 Pitch: 0.100" (2.54mm) Color: Green Features: Card Extender Contact Type: Semi Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 12 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-341-024-560-202 Base Product Number: 341-024 Termination Rows: 2

Win Source Part Number: 1151763-341-024-560-202
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 341
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Green
Features: Card Extender
Contact Type: Semi Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 12
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-341-024-560-202
Base Product Number: 341-024
Termination Rows: 2

Buy Now Datasheet
Card Edge Conn, Dual, 24Pos, Lug; Card Edge Connector Type Edac - 66AJ1573 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 24Pos, Lug; Card Edge Connector Type Edac
66AJ1573
Card Edge Conn, Dual, 24Pos, Lug; Card Edge Connector Type Edac 66AJ1573
CARD EDGE CONN, DUAL, 24POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 24POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-341-024-560-202-ND 1151763-341-024-560-202 66AJ1573
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 24Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Edgeboard Connectors - A107677-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 6 #
View Details
3 suppliers
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details