EDAC, Inc. Edgeboard Connectors 341-028-500-201

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-028-500-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-028-500-201-ND
Edgeboard Connectors 151-341-028-500-201-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 28Pos, Lug; Card Edge Connector Type Edac - 66AJ2739 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 28Pos, Lug; Card Edge Connector Type Edac
66AJ2739
Card Edge Conn, Dual, 28Pos, Lug; Card Edge Connector Type Edac 66AJ2739
CARD EDGE CONN, DUAL, 28POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 28POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-028-500-201-ND 66AJ2739
Product Name Edgeboard Connectors Card Edge Conn, Dual, 28Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Nano Strip Connectors - A79034-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers