EDAC, Inc. Edgeboard Connectors 333-012-541-112

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-012-541-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-012-541-112-ND
Edgeboard Connectors 151-333-012-541-112-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ2844 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ2844
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ2844
CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-012-541-112-ND 60AJ2844
Product Name Edgeboard Connectors Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details