EDAC, Inc. Edgeboard Connectors 307-039-441-101

Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-039-441-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-039-441-101-ND
Edgeboard Connectors 151-307-039-441-101-ND
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ1175 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ1175
Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ1175
CARD CONN, SINGLE SIDE, 39POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 39POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-039-441-101-ND 58AJ1175
Product Name Edgeboard Connectors Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 2684-064003-E-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.7 amps
View Details