Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
PASTERNACK
PE517851 -- COAXIAL CONNECTOR (RF) ASSEMBLIES
Pasternack
Coaxial Connector (RF) Assemblies
PE517851
Description
MINI SMP MALE SMOOTH BORE CONNEC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MINI SMP MALE SMOOTH BORE CONNEC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE517851-ND
Coaxial Connector (RF) Assemblies
6099-PE517851-ND
MINI SMP MALE SMOOTH BORE CONNEC
MINI SMP MALE SMOOTH BORE CONNEC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
6099-PE517851-ND
Product Name
Coaxial Connector (RF) Assemblies
Category
Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PWRBLADE RECEPTACLE - RIGHT ANGLE
51787-001LF
Specs
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
24 #
View Details
5
suppliers
Harwin Plc
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R)
G125-MS12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
D-Sub Connector Assemblies
A50018-037
Specs
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole, Right Angle
View Details
kTB Solutions
PCB Connectors
NCK-FL2G-S-04
Specs
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details