3M Headers, Male Pins 929667-04-36-I

Description
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156316-72-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156316-72-ND
Headers, Male Pins 3M156316-72-ND
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M - 94B3100 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
94B3100
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 94B3100
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
80620029829 929667-04-36-I=72/ps/2R/ra.235-.145/all10Ave Rohs Compliant 3M - 29AC1856 - Newark, An Avnet Company
Chicago, IL, United States
80620029829 929667-04-36-I=72/ps/2R/ra.235-.145/all10Ave Rohs Compliant 3M
29AC1856
80620029829 929667-04-36-I=72/ps/2R/ra.235-.145/all10Ave Rohs Compliant 3M 29AC1856
80620029829 929667-04-36-I=72/PS /2R/RA.235-.145/ALL1 0AVE ROHS COMPLIANT: YES

80620029829 929667-04-36-I=72/PS/2R/RA.235-.145/ALL10AVE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M156316-72-ND 94B3100 29AC1856
Product Name Headers, Male Pins Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 80620029829 929667-04-36-I=72/ps/2R/ra.235-.145/all10Ave Rohs Compliant 3M
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data