3M Headers, Male Pins 929665-02-11-I

Description
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156308-22-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156308-22-ND
Headers, Male Pins 3M156308-22-ND
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"

"Connector Header Through Hole 22 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
929665-02-11-I
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 929665-02-11-I
CONN HEADER VERT 22POS 2.54MM

CONN HEADER VERT 22POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M156308-22-ND 929665-02-11-I
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade ® - 51915-172LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details