The 3M Board-Board Connector, Header, 72 Position, 2 Row (part number 98F9495) features a pitch spacing of 2.54 mm and is designed for board-to-board and wire-to-board applications. It has a total of 72 contacts arranged in two rows, with a through-hole straight termination type. The connector is available with various plating options including gold, matte tin, and tin-lead, and is constructed from high-temperature plastic suitable for wave or IR soldering processes. The connector has a current rating of 2.5 A and operates within a temperature range of -40°C to +105°C. It also offers a moisture sensitivity level of 1, indicating compatibility with standard soldering processes. The insulation resistance exceeds 5 vó 10^9 Ω at 500 V DC, and it can withstand a voltage of 1500 V RMS at sea level. The product is compliant with UL standards and is RoHS compliant, although it contains lead in excess of the maximum concentration value allowed but is compliant by exemption. Engineers should consider this connector for applications requiring reliable electrical connections in environments where high temperatures and soldering processes are involved.
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M156310-72-ND | 98F9495 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |