Hubbell Electrical Products Explosionproof Standard Conduit Union UNF6

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-5/8 INCH UL 1203/886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR GLOSSY GRAY ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I IIB IIA, CLASS I ZONE 1 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III UN MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-5/8 INCH UL 1203/886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR GLOSSY GRAY ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I IIB IIA, CLASS I ZONE 1 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III UN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNF6
Explosionproof Standard Conduit Union UNF6
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-5/8 INCH UL 1203/886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR GLOSSY GRAY ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I IIB IIA, CLASS I ZONE 1 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III UN MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 2-5/8 INCH
  • UL 1203/886, CSA C22.2 APPROVAL
  • 3-3/4 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • COLOR GLOSSY GRAY
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I IIB IIA, CLASS I ZONE 1 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III
  • UN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNF6
Product Name Explosionproof Standard Conduit Union
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details