Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap PLUG2-SQ

Description
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1-3/32 INCH PLUG MODEL
Datasheet
Description
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1-3/32 INCH PLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - PLUG2-SQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
PLUG2-SQ
Rigid/EMT Conduit Plug/Cap PLUG2-SQ
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1-3/32 INCH PLUG MODEL
  • SQUARE HEAD, CLOSE UP TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • THREAD SIZE 14 TPI
  • PLUG LENGTH 1-3/32 INCH
  • PLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number PLUG2-SQ
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details