Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap PLUG5

Description
RECESSED, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH PLUG MODEL
Datasheet
Description
RECESSED, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH PLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - PLUG5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
PLUG5
Rigid/EMT Conduit Plug/Cap PLUG5
RECESSED, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH PLUG MODEL
  • RECESSED, CLOSE UP TYPE
  • ZINC PLATED IRON MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • THREAD SIZE 11-1/2 TPI
  • PLUG LENGTH 1 INCH
  • PLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number PLUG5
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details