Hubbell Electrical Products Service Entrance Head/Cap STFB-4

Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet
Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - STFB-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
STFB-4
Service Entrance Head/Cap STFB-4
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
  • CLAMP-ON, STANDARD TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2.62 INCH W X 3.03 INCH H SIZE
  • RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON
  • UL APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 5 HOLE(S)
  • 1/2 INCH HOLE SIZE
  • FINISH NATURAL
  • INCLUDES INSULATOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number STFB-4
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details