Hubbell Electrical Products Conduit Body TB18

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-15/16 INCH L X 2-15/16 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE BACK HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-15/16 INCH L X 2-15/16 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE BACK HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TB18 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TB18
Conduit Body TB18
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-15/16 INCH L X 2-15/16 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE BACK HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
  • 5-15/16 INCH L X 2-15/16 INCH W X 1-15/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • TEE BACK HUB LOCATION
  • FORM 8 FORM TYPE
  • BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TB18
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details