Hubbell Electrical Products Explosionproof Conduit Expansion Union UNFL3

Description
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 4.58 INCH MIN. LENGTH 4.69 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.69 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet
Description
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 4.58 INCH MIN. LENGTH 4.69 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.69 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Expansion Union - UNFL3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Expansion Union
UNFL3
Explosionproof Conduit Expansion Union UNFL3
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 4.58 INCH MIN. LENGTH 4.69 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.69 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
  • LONG TYPE
  • ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL
  • 4.58 INCH MIN. LENGTH
  • 4.69 INCH MAX. LENGTH
  • FEMALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1.69 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNFL3
Product Name Explosionproof Conduit Expansion Union
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details