Hubbell Electrical Products Explosionproof Standard Conduit Union UNY2-EX

Description
MALE TO FEMALE TYPE GLOSSY GRAY COPPER FREE ALUMINUM MATERIAL 2-5/8 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE
Datasheet
Description
MALE TO FEMALE TYPE GLOSSY GRAY COPPER FREE ALUMINUM MATERIAL 2-5/8 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY2-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY2-EX
Explosionproof Standard Conduit Union UNY2-EX
MALE TO FEMALE TYPE GLOSSY GRAY COPPER FREE ALUMINUM MATERIAL 2-5/8 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE
  • MALE TO FEMALE TYPE
  • GLOSSY GRAY COPPER FREE ALUMINUM MATERIAL
  • 2-5/8 INCH
  • UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL
  • 1-3/4 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY2-EX
Product Name Explosionproof Standard Conduit Union
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details