Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint TWCL-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE SET SCREW INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET TWCL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE SET SCREW INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET TWCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - TWCL-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
TWCL-1
Rigid/EMT Conduit Elbow Joint TWCL-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE SET SCREW INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET TWCL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1-1/4 INCH W X 1-3/8 INCH H SIZE
  • SET SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • WEATHERPROOF
  • 90 DEG BEND ANGLE
  • INCLUDES COVER, GASKET
  • TWCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWCL-1
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details