Hubbell Electrical Products Conduit Body OLL-4

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OLL-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OLL-4
Conduit Body OLL-4
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 8-1/8 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 5 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OLL-4
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details