Hubbell Electrical Products Explosionproof Conduit Body XALB-8

Description
COPPER FREE ALUMINUM MATERIAL 17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE GREATER THAN 100 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING XALB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE GREATER THAN 100 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING XALB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XALB-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XALB-8
Explosionproof Conduit Body XALB-8
COPPER FREE ALUMINUM MATERIAL 17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE GREATER THAN 100 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING XALB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 3 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • GREATER THAN 100 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • 90 DEG HUB LOCATION
  • TOP ACCESS OPENING
  • XALB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XALB-8
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details