Hubbell Electrical Products Explosionproof Conduit Outlet Box VLJX-3M

Description
TRI-COAT OF ELECTROZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURA IRON ALLOY (BODY), ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE UL E83969, CSA LR11716 APPROVAL LUG MOUNTING NEMA 3/4, IPX6 ENCLOSURE 25 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) 1 INCH COVER OPENING DIAMETER TYPE MEDIUM DIAMETER 5-1/4 INCH
Datasheet
Description
TRI-COAT OF ELECTROZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURA IRON ALLOY (BODY), ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE UL E83969, CSA LR11716 APPROVAL LUG MOUNTING NEMA 3/4, IPX6 ENCLOSURE 25 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) 1 INCH COVER OPENING DIAMETER TYPE MEDIUM DIAMETER 5-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - VLJX-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
VLJX-3M
Explosionproof Conduit Outlet Box VLJX-3M
TRI-COAT OF ELECTROZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURA IRON ALLOY (BODY), ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE UL E83969, CSA LR11716 APPROVAL LUG MOUNTING NEMA 3/4, IPX6 ENCLOSURE 25 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) 1 INCH COVER OPENING DIAMETER TYPE MEDIUM DIAMETER 5-1/4 INCH
  • TRI-COAT OF ELECTROZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURA IRON ALLOY (BODY), ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (COVER) MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • UL E83969, CSA LR11716 APPROVAL
  • LUG MOUNTING
  • NEMA 3/4, IPX6 ENCLOSURE
  • 25 CU INCH CAPACITY
  • X STYLE
  • 3 PLUG(S)
  • (4) 1 INCH COVER OPENING DIAMETER
  • TYPE MEDIUM
  • DIAMETER 5-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number VLJX-3M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details