Hubbell Electrical Products Conduit Body TWOC-3C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOC-3C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOC-3C
Conduit Body TWOC-3C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 7-1/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOC-3C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details