Hubbell Electrical Products Explosionproof Reducer Bushing R-105

Description
COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
Description
COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - R-105 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Reducer Bushing
R-105
Explosionproof Reducer Bushing R-105
COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 1-1/2 INCH
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • R MODEL
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-105
Product Name Explosionproof Reducer Bushing
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details