Hubbell Electrical Products Rigid/EMT Conduit Reducer R-43

Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet
Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - R-43 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
R-43
Rigid/EMT Conduit Reducer R-43
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
  • THREADED TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • 13/16 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-43
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details