Hubbell Electrical Products Explosionproof Standard Conduit Union UNY6

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-1/4 INCH UL 886, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-1/4 INCH UL 886, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY6
Explosionproof Standard Conduit Union UNY6
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-1/4 INCH UL 886, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 3-1/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 3-1/4 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY6
Product Name Explosionproof Standard Conduit Union
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details