Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap PLUG4-SQ

Description
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-7/16 INCH PLUG MODEL
Datasheet
Description
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-7/16 INCH PLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - PLUG4-SQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
PLUG4-SQ
Rigid/EMT Conduit Plug/Cap PLUG4-SQ
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-7/16 INCH PLUG MODEL
  • SQUARE HEAD, CLOSE UP TYPE
  • ZINC PLATED IRON MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • THREAD SIZE 11-1/2 TPI
  • PLUG LENGTH 1-7/16 INCH
  • PLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number PLUG4-SQ
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details