Hubbell Electrical Products Explosionproof Reducer Bushing R-101

Description
COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
Description
COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - R-101 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Reducer Bushing
R-101
Explosionproof Reducer Bushing R-101
COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 1-1/2 INCH
  • 1/2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • R MODEL
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-101
Product Name Explosionproof Reducer Bushing
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details