Hubbell Electrical Products Conduit Body TWOLB-1C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 2-9/32 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING K-PAK[R] BRAND INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 2-9/32 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING K-PAK[R] BRAND INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOLB-1C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOLB-1C
Conduit Body TWOLB-1C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 2-9/32 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING K-PAK[R] BRAND INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
  • 4-1/2 INCH L X 1-5/16 INCH W X 2-9/32 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • K-PAK[R] BRAND
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOLB-1C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details