Hubbell Electrical Products Rigid/EMT Conduit Reducer R-64

Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet
Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - R-64 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
R-64
Rigid/EMT Conduit Reducer R-64
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
  • THREADED TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • 7/8 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-64
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details