Hubbell Electrical Products Explosionproof Conduit Body XLRT-21

Description
COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 1/2 INCH (SIDE), (2) 3/4 INCH (END) HUB SIZE XLRT CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XLRT MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 1/2 INCH (SIDE), (2) 3/4 INCH (END) HUB SIZE XLRT CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XLRT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XLRT-21 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XLRT-21
Explosionproof Conduit Body XLRT-21
COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 1/2 INCH (SIDE), (2) 3/4 INCH (END) HUB SIZE XLRT CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XLRT MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • (2) 1/2 INCH (SIDE), (2) 3/4 INCH (END) HUB SIZE
  • XLRT CONFIGURATION
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 7 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • XLRT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XLRT-21
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details