Hubbell Electrical Products Service Entrance Head/Cap STFB-2

Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet
Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - STFB-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
STFB-2
Service Entrance Head/Cap STFB-2
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
  • CLAMP-ON, STANDARD TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2.39 INCH W X 2.32 INCH H SIZE
  • RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON
  • UL APPROVAL
  • 3/4 INCH TRADE SIZE
  • 5 HOLE(S)
  • 3/8 INCH HOLE SIZE
  • FINISH NATURAL
  • INCLUDES INSULATOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number STFB-2
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details