Hubbell Electrical Products Conduit Body TWOT-3C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 7 INCH L X 1-3/4 INCH W X 3 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING K-PAK[R] BRAND INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 7 INCH L X 1-3/4 INCH W X 3 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING K-PAK[R] BRAND INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOT-3C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOT-3C
Conduit Body TWOT-3C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 7 INCH L X 1-3/4 INCH W X 3 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING K-PAK[R] BRAND INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
  • 7 INCH L X 1-3/4 INCH W X 3 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • K-PAK[R] BRAND
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOT-3C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details