Hubbell Electrical Products Explosionproof Conduit Body XLRT-22

Description
COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH (END/SIDE) HUB SIZE XLRT CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XLRT MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH (END/SIDE) HUB SIZE XLRT CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XLRT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XLRT-22 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XLRT-22
Explosionproof Conduit Body XLRT-22
COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH (END/SIDE) HUB SIZE XLRT CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XLRT MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 3/4 INCH (END/SIDE) HUB SIZE
  • XLRT CONFIGURATION
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 7 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • XLRT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XLRT-22
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.89 inch (48 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details