Hubbell Electrical Products Conduit Body OTB-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE HUB LOCATION FORM 5 FORM TYPE TEE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE HUB LOCATION FORM 5 FORM TYPE TEE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OTB-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OTB-1
Conduit Body OTB-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE HUB LOCATION FORM 5 FORM TYPE TEE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 5-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • TEE HUB LOCATION
  • FORM 5 FORM TYPE
  • TEE BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OTB-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details