Hubbell Electrical Products Rigid/EMT Conduit Reducer R-10

Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet
Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - R-10 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
R-10
Rigid/EMT Conduit Reducer R-10
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
  • THREADED TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • 3/4 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/8 INCH SMALL END TRADE SIZE
  • 1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-10
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details