Hubbell Electrical Products Explosionproof Conduit Elbow Y-2

Description
CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
Datasheet
Description
CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - Y-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
Y-2
Explosionproof Conduit Elbow Y-2
CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
  • CAPPED TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • UL, CSA, FM APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • Y MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number Y-2
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details