Hubbell Electrical Products Conduit Body T17CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T17CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
T17CG
Conduit Body T17CG
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL
  • 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • TEE HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number T17CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 2650003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details