Hubbell Electrical Products Explosionproof Conduit Body XT-3

Description
COPPER FREE ALUMINUM MATERIAL 6-11/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 11.5 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XT MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 6-11/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 11.5 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XT-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XT-3
Explosionproof Conduit Body XT-3
COPPER FREE ALUMINUM MATERIAL 6-11/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 11.5 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XT MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 6-11/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 1 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 11.5 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XT-3
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details