ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
11-5/8 INCH L X 3-3/8 INCH W X 5-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
CROSS HUB LOCATION
FORM 5 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
11-5/8 INCH L X 3-3/8 INCH W X 5-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
CROSS HUB LOCATION
FORM 5 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
11-5/8 INCH L X 3-3/8 INCH W X 5-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
CROSS HUB LOCATION
FORM 5 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
11-5/8 INCH L X 3-3/8 INCH W X 5-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
CROSS HUB LOCATION
FORM 5 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563