Hubbell Electrical Products Explosionproof Conduit Body XC-2

Description
COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 1-3/4 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF STRAIGHT HUB LOCATION SIDE ACCESS OPENING XC MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 1-3/4 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF STRAIGHT HUB LOCATION SIDE ACCESS OPENING XC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XC-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XC-2
Explosionproof Conduit Body XC-2
COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 1-3/4 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF STRAIGHT HUB LOCATION SIDE ACCESS OPENING XC MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 5-13/16 INCH L X 1-3/4 INCH W X 2-1/4 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 3/4 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 6.5 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • XC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XC-2
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details