COPPER FREE ALUMINUM MATERIAL
5-9/16 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
4.3 CU INCH CAPACITY
EXPLOSIONPROOF
TEE HUB LOCATION
SIDE ACCESS OPENING
XT MODEL
Hubbell Electrical Products
Done
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL
5-9/16 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
4.3 CU INCH CAPACITY
EXPLOSIONPROOF
TEE HUB LOCATION
SIDE ACCESS OPENING
XT MODEL
COPPER FREE ALUMINUM MATERIAL
5-9/16 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
4.3 CU INCH CAPACITY
EXPLOSIONPROOF
TEE HUB LOCATION
SIDE ACCESS OPENING
XT MODEL
COPPER FREE ALUMINUM MATERIAL
5-9/16 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE