Y-5M -- EXPLOSIONPROOF CONDUIT ELBOW
Hubbell Electrical Products
Explosionproof Conduit Elbow
Y-5M
Description
CAPPED TYPE
IRON MATERIAL
DURALOY FINISH
UL, CSA, FM APPROVAL
1-1/2 INCH TRADE SIZE
90 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT
Y MODEL
-
Hubbell Electrical Products
Datasheet
Description
CAPPED TYPE
IRON MATERIAL
DURALOY FINISH
UL, CSA, FM APPROVAL
1-1/2 INCH TRADE SIZE
90 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT
Y MODEL
Datasheet
Suppliers
Explosionproof Conduit Elbow
Y-5M
CAPPED TYPE
IRON MATERIAL
DURALOY FINISH
UL, CSA, FM APPROVAL
1-1/2 INCH TRADE SIZE
90 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT
Y MODEL
- CAPPED TYPE
- IRON MATERIAL
- DURALOY FINISH
- UL, CSA, FM APPROVAL
- 1-1/2 INCH TRADE SIZE
- 90 DEG BEND ANGLE
- USED ON RIGID/IMC CONDUIT
- Y MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
Y-5M |
|
Product Name
|
Explosionproof Conduit Elbow |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
1.57 inch (40 mm)
Material
Brass
View Details