Hubbell Electrical Products Explosionproof Conduit Body XALB-4

Description
COPPER FREE ALUMINUM MATERIAL 7-3/4 INCH L X 3-15/16 INCH W X 4-1/16 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 27 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING XALB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 7-3/4 INCH L X 3-15/16 INCH W X 4-1/16 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 27 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING XALB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XALB-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XALB-4
Explosionproof Conduit Body XALB-4
COPPER FREE ALUMINUM MATERIAL 7-3/4 INCH L X 3-15/16 INCH W X 4-1/16 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 27 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING XALB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 7-3/4 INCH L X 3-15/16 INCH W X 4-1/16 INCH D SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 1-1/4 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 27 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • 90 DEG HUB LOCATION
  • TOP ACCESS OPENING
  • XALB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XALB-4
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details