Hubbell Electrical Products Explosionproof Reducer Bushing R-74

Description
COPPER FREE ALUMINUM MATERIAL 1 INCH 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 1 INCH 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - R-74 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Reducer Bushing
R-74
Explosionproof Reducer Bushing R-74
COPPER FREE ALUMINUM MATERIAL 1 INCH 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 1 INCH
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-74
Product Name Explosionproof Reducer Bushing
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details