ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED CLASS 30 GRAY IRON ALLOY MATERIAL
8 7/16 INCH L X 4 1/16 INCH W X 2 5/8 INCH H SIZE
1 1/4 INCH HUB SIZE
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
CROSS HUB LOCATION
CROSS SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICATION SUITABLE FOR USE IN HAZARDOUS LOCATION
8 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED CLASS 30 GRAY IRON ALLOY MATERIAL
8 7/16 INCH L X 4 1/16 INCH W X 2 5/8 INCH H SIZE
1 1/4 INCH HUB SIZE
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
CROSS HUB LOCATION
CROSS SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICATION SUITABLE FOR USE IN HAZARDOUS LOCATION
8 MODEL
ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED CLASS 30 GRAY IRON ALLOY MATERIAL
8 7/16 INCH L X 4 1/16 INCH W X 2 5/8 INCH H SIZE
1 1/4 INCH HUB SIZE
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
CROSS HUB LOCATION
CROSS SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICATION SUITABLE FOR USE IN HAZARDOUS LOCATION
8 MODEL
ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED CLASS 30 GRAY IRON ALLOY MATERIAL
8 7/16 INCH L X 4 1/16 INCH W X 2 5/8 INCH H SIZE
1 1/4 INCH HUB SIZE
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
CROSS HUB LOCATION
CROSS SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICATION SUITABLE FOR USE IN HAZARDOUS LOCATION