Hubbell Electrical Products Conduit Body OX-5M

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-3/4 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE CROSS HUB LOCATION FORM 5 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-3/4 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE CROSS HUB LOCATION FORM 5 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OX-5M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OX-5M
Conduit Body OX-5M
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-3/4 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE CROSS HUB LOCATION FORM 5 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 9-3/16 INCH L X 2-3/4 INCH W X 4-1/2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • X CONFIGURATION
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • CROSS HUB LOCATION
  • FORM 5 FORM TYPE
  • SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OX-5M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details